Albion Casters and Wheels Shockmaster™ Kingpinless Casters 100 Series

Description
Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base: Notched AISI 1023 steel hardened to 50 Rockwell C Swivel Section: 3/8" ball bearings mounted in a precision machined raceway Axle: 1/2” diameter hollow axle with zerk fitting on roller and tapered bearing models (Solid axle on Delrin, precision ball, and Oilex models Finish: Zinc plating Alternate or custom caster configurations available
Description
Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base: Notched AISI 1023 steel hardened to 50 Rockwell C Swivel Section: 3/8" ball bearings mounted in a precision machined raceway Axle: 1/2” diameter hollow axle with zerk fitting on roller and tapered bearing models (Solid axle on Delrin, precision ball, and Oilex models Finish: Zinc plating Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Shockmaster™ Kingpinless Casters - 100 Series - Albion Casters and Wheels
Albion, MI, USA
Shockmaster™ Kingpinless Casters
100 Series
Shockmaster™ Kingpinless Casters 100 Series
Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base: Notched AISI 1023 steel hardened to 50 Rockwell C Swivel Section: 3/8" ball bearings mounted in a precision machined raceway Axle: 1/2” diameter hollow axle with zerk fitting on roller and tapered bearing models (Solid axle on Delrin, precision ball, and Oilex models Finish: Zinc plating Alternate or custom caster configurations available

Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters.

FEATURES

  • Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life
  • Yoke Base: Notched AISI 1023 steel hardened to 50 Rockwell C
  • Swivel Section: 3/8" ball bearings mounted in a precision machined raceway
  • Axle: 1/2” diameter hollow axle with zerk fitting on roller and tapered bearing models (Solid axle on Delrin, precision ball, and Oilex models
  • Finish: Zinc plating
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 100 Series
Product Name Shockmaster™ Kingpinless Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Plastic (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 200 to 2500 lbs (90.7 to 1134 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details