Albion Casters and Wheels Cantilever-Style Dual Wheel Casters 263 Series

Description
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 63 Series section for features and mounting options. Note 263 Series is a dual wheel 63 Series. Face Contact Brake specify F Swivel Lock (welded) specify L
Description
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 63 Series section for features and mounting options. Note 263 Series is a dual wheel 63 Series. Face Contact Brake specify F Swivel Lock (welded) specify L

Suppliers

Company
Product
Description
Supplier Links
Cantilever-Style Dual Wheel Casters - 263 Series - Albion Casters and Wheels
Albion, MI, USA
Cantilever-Style Dual Wheel Casters
263 Series
Cantilever-Style Dual Wheel Casters 263 Series
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 63 Series section for features and mounting options. Note 263 Series is a dual wheel 63 Series. Face Contact Brake specify F Swivel Lock (welded) specify L

In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built.

FEATURES

  • See 63 Series section for features and mounting options. Note 263 Series is a dual wheel 63 Series.
  • Face Contact Brake specify F
  • Swivel Lock (welded) specify L
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 263 Series
Product Name Cantilever-Style Dual Wheel Casters
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
Features Swivel Lock (optional feature); Twin Wheel
Maximum Load 700 to 2000 lbs (317 to 907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH BRAKE - GX-60-PS - GX-60-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details