Albion Casters and Wheels Precision Light Duty Casters P2 Series

Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions. Swivel Section: Sealed precision bearing in swivel section Axle: 3/8” diameter hollow axle with lock nut. Finish: All rigs are zinc plated to resist rust and corrosion Alternate or custom caster configurations available
Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions. Swivel Section: Sealed precision bearing in swivel section Axle: 3/8” diameter hollow axle with lock nut. Finish: All rigs are zinc plated to resist rust and corrosion Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Precision Light Duty Casters - P2 Series - Albion Casters and Wheels
Albion, MI, USA
Precision Light Duty Casters
P2 Series
Precision Light Duty Casters P2 Series
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions. Swivel Section: Sealed precision bearing in swivel section Axle: 3/8” diameter hollow axle with lock nut. Finish: All rigs are zinc plated to resist rust and corrosion Alternate or custom caster configurations available

FEATURES

  • Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions.
  • Swivel Section: Sealed precision bearing in swivel section
  • Axle: 3/8” diameter hollow axle with lock nut.
  • Finish: All rigs are zinc plated to resist rust and corrosion
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number P2 Series
Product Name Precision Light Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature); Half Round Tread (optional feature)
Maximum Load 200 to 250 lbs (90.7 to 113 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details