Albion Casters and Wheels Stainless Steel Casters 05 Series

Description
FEATURES Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate Finish: Highly polished stainless steel Swivel Section: Double stainless steel ball bearing raceways formed smooth for ease of swiveling King Pin: Stainless steel rivet Axle: 1/2” diameter, stainless steel hollow with roller bearing. Solid axle with Delrin and precision ball bearings. Legs: 1/4” stainless steel formed for added strength welded to the yoke base Spanner Bushing: Type 304 Stainless Steel Zerk Fitting: Type 304 Stainless Steel NSF Consult factory Alternate or custom caster configurations available
Description
FEATURES Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate Finish: Highly polished stainless steel Swivel Section: Double stainless steel ball bearing raceways formed smooth for ease of swiveling King Pin: Stainless steel rivet Axle: 1/2” diameter, stainless steel hollow with roller bearing. Solid axle with Delrin and precision ball bearings. Legs: 1/4” stainless steel formed for added strength welded to the yoke base Spanner Bushing: Type 304 Stainless Steel Zerk Fitting: Type 304 Stainless Steel NSF Consult factory Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Casters - 05 Series - Albion Casters and Wheels
Albion, MI, USA
Stainless Steel Casters
05 Series
Stainless Steel Casters 05 Series
FEATURES Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate Finish: Highly polished stainless steel Swivel Section: Double stainless steel ball bearing raceways formed smooth for ease of swiveling King Pin: Stainless steel rivet Axle: 1/2” diameter, stainless steel hollow with roller bearing. Solid axle with Delrin and precision ball bearings. Legs: 1/4” stainless steel formed for added strength welded to the yoke base Spanner Bushing: Type 304 Stainless Steel Zerk Fitting: Type 304 Stainless Steel NSF Consult factory Alternate or custom caster configurations available

FEATURES

  • Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate
  • Finish: Highly polished stainless steel
  • Swivel Section: Double stainless steel ball bearing raceways formed smooth for ease of swiveling
  • King Pin: Stainless steel rivet
  • Axle: 1/2” diameter, stainless steel hollow with roller bearing. Solid axle with Delrin and precision ball bearings.
  • Legs: 1/4” stainless steel formed for added strength welded to the yoke base
  • Spanner Bushing: Type 304 Stainless Steel
  • Zerk Fitting: Type 304 Stainless Steel
  • NSF Consult factory
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 05 Series
Product Name Stainless Steel Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature)
Maximum Load 250 to 1200 lbs (113 to 544 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details