Albion Casters and Wheels Heavy Duty Casters 90 Series

Description
Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications. FEATURES Swivel Top Plate: AISI 1045 drop forged steel, for strength and reliability Yoke Base: AISI 1045 drop forged steel with machined raceway for extended service life Swivel Load Bearing: 4” diameter deep-grooved load raceway with 1/2” steel balls for better load distribution. The thrust race is 2-5/8” diameter using 3/8” diameter steel balls for increased capacity Legs: 3/8” steel plate welded inside and out for added strength King Bolt: 1” diameter bolt heat treated for extended service Axle: 3/4” and 1” hollow axles are used for wheel bearing lubrication Lubrication: Zerk fitting in yoke base and in wheel hub or recessed in head of hollow axle Alternate or custom caster configurations available
Description
Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications. FEATURES Swivel Top Plate: AISI 1045 drop forged steel, for strength and reliability Yoke Base: AISI 1045 drop forged steel with machined raceway for extended service life Swivel Load Bearing: 4” diameter deep-grooved load raceway with 1/2” steel balls for better load distribution. The thrust race is 2-5/8” diameter using 3/8” diameter steel balls for increased capacity Legs: 3/8” steel plate welded inside and out for added strength King Bolt: 1” diameter bolt heat treated for extended service Axle: 3/4” and 1” hollow axles are used for wheel bearing lubrication Lubrication: Zerk fitting in yoke base and in wheel hub or recessed in head of hollow axle Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Casters - 90 Series - Albion Casters and Wheels
Albion, MI, USA
Heavy Duty Casters
90 Series
Heavy Duty Casters 90 Series
Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications. FEATURES Swivel Top Plate: AISI 1045 drop forged steel, for strength and reliability Yoke Base: AISI 1045 drop forged steel with machined raceway for extended service life Swivel Load Bearing: 4” diameter deep-grooved load raceway with 1/2” steel balls for better load distribution. The thrust race is 2-5/8” diameter using 3/8” diameter steel balls for increased capacity Legs: 3/8” steel plate welded inside and out for added strength King Bolt: 1” diameter bolt heat treated for extended service Axle: 3/4” and 1” hollow axles are used for wheel bearing lubrication Lubrication: Zerk fitting in yoke base and in wheel hub or recessed in head of hollow axle Alternate or custom caster configurations available

Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications.

FEATURES

  • Swivel Top Plate: AISI 1045 drop forged steel, for strength and reliability
  • Yoke Base: AISI 1045 drop forged steel with machined raceway for extended service life
  • Swivel Load Bearing: 4” diameter deep-grooved load raceway with 1/2” steel balls for better load distribution. The thrust race is 2-5/8” diameter using 3/8” diameter steel balls for increased capacity
  • Legs: 3/8” steel plate welded inside and out for added strength
  • King Bolt: 1” diameter bolt heat treated for extended service
  • Axle: 3/4” and 1” hollow axles are used for wheel bearing lubrication
  • Lubrication: Zerk fitting in yoke base and in wheel hub or recessed in head of hollow axle
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 90 Series
Product Name Heavy Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 750 to 3500 lbs (340 to 1587 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details