Dual wheel models are recommended for the greatest possible protection to both loads and foors with increased capacity. If you transport fragile materials or parts -- or if you move delicate instruments over rough foors, you should consider this product offering.
| Albion Casters and Wheels | |
|---|---|
| Product Category | Casters |
| Product Number | 290 Series |
| Product Name | Pneumatic Cantilever-Style Dual Wheel Casters |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster |
| Wheel Type | Metal (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature) |
| Features | Brake (optional feature); Swivel Lock (optional feature); Twin Wheel |
| Maximum Load | 890 to 2340 lbs (404 to 1061 kg) |