Albion's medium duty casters are engineered for loads from 500 to 1,250 lbs. in applications including hotel luggage carts, food service equipment, hospital beds, laundry carts, scaffolding, waste disposal trucks and pharmaceutical equipment.
These casters feature a top plate and yoke of zinc-plated ¼" cold formed steel plate or polished Type 304 stainless steel for high quality appearance and long life. Swivel sections feature double ball bearing raceways with axles at ½" in diameter. There are a variety of brake options and scaffolding casters feature a total lock brake to positively secure wheels and swivel. Select NSF Listed models with Prevenz Antimicrobial Wheels for use in medical, food, pharmaceutical and other environments that require certain removal of destructive and odor-causing microbes.
| Albion Casters and Wheels | |
|---|---|
| Product Category | Casters |
| Product Number | 15 Series |
| Product Name | Empire Medium Heavy Duty Casters |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature) |
| Features | Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 350 to 1200 lbs (159 to 544 kg) |
| Wheel Diameter | 4 to 8 inch (102 to 203 mm) |