Albion Casters and Wheels Shockmaster™ Kingpinless Casters 400 Series

Description
Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Swivel Section: 1/2" ball bearings mounted in a 3" precision machined raceway Legs: 3/8" thick steel welded to yoke base using 100,000 psi weld filler, welded inside and out for added strength Axle: 3/4” diameter Alternate or custom caster configurations available
Description
Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Swivel Section: 1/2" ball bearings mounted in a 3" precision machined raceway Legs: 3/8" thick steel welded to yoke base using 100,000 psi weld filler, welded inside and out for added strength Axle: 3/4” diameter Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Shockmaster™ Kingpinless Casters - 400 Series - Albion Casters and Wheels
Albion, MI, USA
Shockmaster™ Kingpinless Casters
400 Series
Shockmaster™ Kingpinless Casters 400 Series
Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction. FEATURES Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Swivel Section: 1/2" ball bearings mounted in a 3" precision machined raceway Legs: 3/8" thick steel welded to yoke base using 100,000 psi weld filler, welded inside and out for added strength Axle: 3/4” diameter Alternate or custom caster configurations available

Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor’s case or induction hardened construction.

FEATURES

  • Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life
  • Swivel Section: 1/2" ball bearings mounted in a 3" precision machined raceway
  • Legs: 3/8" thick steel welded to yoke base using 100,000 psi weld filler, welded inside and out for added strength
  • Axle: 3/4” diameter
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 400 Series
Product Name Shockmaster™ Kingpinless Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 850 to 5500 lbs (385 to 2494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - GX-60-N12 - GX-60-N12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details