Introducing The Cebora S4 Series
| Albion Casters and Wheels | |
|---|---|
| Product Category | Casters |
| Product Number | Cebora S4 Series |
| Product Name | Casters |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster |
| Wheel Type | Phenolic (optional feature); Poly/Plastic (optional feature) |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 200 to 285 lbs (90.7 to 129 kg) |