Albion Casters and Wheels Heavy Duty Casters 42 Series

Description
Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 5/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life Swivel Section: Double ball bearing with coined “deep-groove” load and machined thrust raceways provide optimal performance under extreme loads Legs: 1/4” steel, formed to increase strength King Bolt: 3/4” diameter heat treated bolt and nut for enhanced shock load capacity Axle: 1/2” diameter hollow axle with lock nut for easy lubrication of wheels with straight roller bearing. Solid axle for 28 ball bearing Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster • Alternate or custom caster configurations available
Description
Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 5/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life Swivel Section: Double ball bearing with coined “deep-groove” load and machined thrust raceways provide optimal performance under extreme loads Legs: 1/4” steel, formed to increase strength King Bolt: 3/4” diameter heat treated bolt and nut for enhanced shock load capacity Axle: 1/2” diameter hollow axle with lock nut for easy lubrication of wheels with straight roller bearing. Solid axle for 28 ball bearing Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster • Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Casters - 42 Series - Albion Casters and Wheels
Albion, MI, USA
Heavy Duty Casters
42 Series
Heavy Duty Casters 42 Series
Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel approximately 5/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life Swivel Section: Double ball bearing with coined “deep-groove” load and machined thrust raceways provide optimal performance under extreme loads Legs: 1/4” steel, formed to increase strength King Bolt: 3/4” diameter heat treated bolt and nut for enhanced shock load capacity Axle: 1/2” diameter hollow axle with lock nut for easy lubrication of wheels with straight roller bearing. Solid axle for 28 ball bearing Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster • Alternate or custom caster configurations available

Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters.

FEATURES

  • Load Springs: Maximum rated capacity loads will deflect wheel approximately 5/8” (50%). Different load springs for each series permits wide variation in ride “softness.” They can be preloaded to obtain various degrees of deflection Top
  • Top Plate & Yoke Base: AISI 1045 drop forged steel for extended service life
  • Swivel Section: Double ball bearing with coined “deep-groove” load and machined thrust raceways provide optimal performance under extreme loads
  • Legs: 1/4” steel, formed to increase strength
  • King Bolt: 3/4” diameter heat treated bolt and nut for enhanced shock load capacity
  • Axle: 1/2” diameter hollow axle with lock nut for easy lubrication of wheels with straight roller bearing. Solid axle for 28 ball bearing
  • Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle
  • Alternate or custom caster • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 42 Series
Product Name Heavy Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature); Spring Loaded; Swivel Lock (optional feature)
Maximum Load 295 to 800 lbs (134 to 363 kg)
Wheel Diameter 8 to 10 inch (203 to 254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details