Albion Casters and Wheels Poly Spring Shock Absorbing Casters 141 Series

Description
Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action Yellow Dichromate finish is attractive and features better corrosion resistance compared to zinc plating Rugged kingpinless caster rig Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load
Description
Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action Yellow Dichromate finish is attractive and features better corrosion resistance compared to zinc plating Rugged kingpinless caster rig Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load

Suppliers

Company
Product
Description
Supplier Links
Poly Spring Shock Absorbing Casters - 141 Series - Albion Casters and Wheels
Albion, MI, USA
Poly Spring Shock Absorbing Casters
141 Series
Poly Spring Shock Absorbing Casters 141 Series
Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action Yellow Dichromate finish is attractive and features better corrosion resistance compared to zinc plating Rugged kingpinless caster rig Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load
  • Protects cargo from damaging shocks and unwanted vibration
  • Unique polyurethane spring design is durable and corrosion resistant
  • Solid spring material features no spring coil where debris can jam spring action
  • Yellow Dichromate finish is attractive and features better corrosion resistance compared to zinc plating
  • Rugged kingpinless caster rig
  • Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 141 Series
Product Name Poly Spring Shock Absorbing Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details