Albion Casters and Wheels Air Cargo Casters 03 Series

Description
FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish on rectangular plate models Optional Integral toe guard on 2 1/4" models. Metal Thread Guard
Description
FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish on rectangular plate models Optional Integral toe guard on 2 1/4" models. Metal Thread Guard

Suppliers

Company
Product
Description
Supplier Links
Air Cargo Casters - 03 Series - Albion Casters and Wheels
Albion, MI, USA
Air Cargo Casters
03 Series
Air Cargo Casters 03 Series
FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish on rectangular plate models Optional Integral toe guard on 2 1/4" models. Metal Thread Guard

FEATURES

Priority™ Premier

  • Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction
  • Additional O-ring seal in swivel section prevents contamination
  • Shock resistant premium nylon wheel
  • Zinc plated finish on diamond plate models, yellow dichromate finish on rectangular plate models
  • Optional Integral toe guard on 2 1/4" models.
  • Metal Thread Guard
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 03 Series
Product Name Air Cargo Casters
Caster Type Swivel Plate Caster; Wheel Caster
Maximum Load 445 to 450 lbs (202 to 204 kg)
Wheel Diameter 2.25 to 2.75 inch (57.15 to 69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details