Albion Casters and Wheels Heavy Duty Casters 93 Series

Description
This caster is constructed from 5/8” thick AISI 1045 steel for those rugged applications. Design accommodates wider wheels for ease of use. FEATURES Top Plate and Yoke Base: 5/8” thick 1045 AISI steel plate for superior strength Swivel Raceways: 7” diameter precision machined load raceway with 5/8” steel balls and a tapered roller thrust bearing for easy swiveling King Bolt: 1-1/4"” diameter bolt and nut heat treated for added strength Legs: 1/2” formed steel plate welded inside and out for maximum load capacity Lubrication: Zerk fitting in swivel section and wheel hub for ease of lubrication Axle: 1-1/4" solid axle Alternate or custom caster configurations available
Description
This caster is constructed from 5/8” thick AISI 1045 steel for those rugged applications. Design accommodates wider wheels for ease of use. FEATURES Top Plate and Yoke Base: 5/8” thick 1045 AISI steel plate for superior strength Swivel Raceways: 7” diameter precision machined load raceway with 5/8” steel balls and a tapered roller thrust bearing for easy swiveling King Bolt: 1-1/4"” diameter bolt and nut heat treated for added strength Legs: 1/2” formed steel plate welded inside and out for maximum load capacity Lubrication: Zerk fitting in swivel section and wheel hub for ease of lubrication Axle: 1-1/4" solid axle Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Casters - 93 Series - Albion Casters and Wheels
Albion, MI, USA
Heavy Duty Casters
93 Series
Heavy Duty Casters 93 Series
This caster is constructed from 5/8” thick AISI 1045 steel for those rugged applications. Design accommodates wider wheels for ease of use. FEATURES Top Plate and Yoke Base: 5/8” thick 1045 AISI steel plate for superior strength Swivel Raceways: 7” diameter precision machined load raceway with 5/8” steel balls and a tapered roller thrust bearing for easy swiveling King Bolt: 1-1/4"” diameter bolt and nut heat treated for added strength Legs: 1/2” formed steel plate welded inside and out for maximum load capacity Lubrication: Zerk fitting in swivel section and wheel hub for ease of lubrication Axle: 1-1/4" solid axle Alternate or custom caster configurations available

This caster is constructed from 5/8” thick AISI 1045 steel for those rugged applications. Design accommodates wider wheels for ease of use.

FEATURES

  • Top Plate and Yoke Base: 5/8” thick 1045 AISI steel plate for superior strength
  • Swivel Raceways: 7” diameter precision machined load raceway with 5/8” steel balls and a tapered roller thrust bearing for easy swiveling
  • King Bolt: 1-1/4"” diameter bolt and nut heat treated for added strength
  • Legs: 1/2” formed steel plate welded inside and out for maximum load capacity
  • Lubrication: Zerk fitting in swivel section and wheel hub for ease of lubrication
  • Axle: 1-1/4" solid axle
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 93 Series
Product Name Heavy Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 1600 to 7500 lbs (726 to 3401 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details