Albion Casters and Wheels Cantilever-Style Dual Wheel Casters 216 Series

Description
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 16 Series section for features and mounting options. Note 216 Series is a dual wheel 16 Series. Swivel Lock (welded) specify L Foot operated field installable swivel lock specify SL160002
Description
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 16 Series section for features and mounting options. Note 216 Series is a dual wheel 16 Series. Swivel Lock (welded) specify L Foot operated field installable swivel lock specify SL160002

Suppliers

Company
Product
Description
Supplier Links
Cantilever-Style Dual Wheel Casters - 216 Series - Albion Casters and Wheels
Albion, MI, USA
Cantilever-Style Dual Wheel Casters
216 Series
Cantilever-Style Dual Wheel Casters 216 Series
In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. FEATURES See 16 Series section for features and mounting options. Note 216 Series is a dual wheel 16 Series. Swivel Lock (welded) specify L Foot operated field installable swivel lock specify SL160002

In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built.

FEATURES

  • See 16 Series section for features and mounting options. Note 216 Series is a dual wheel 16 Series.
  • Swivel Lock (welded) specify L
  • Foot operated field installable swivel lock specify SL160002
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 216 Series
Product Name Cantilever-Style Dual Wheel Casters
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
Features Swivel Lock (optional feature); Twin Wheel
Maximum Load 280 to 900 lbs (127 to 408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details