Albion Casters and Wheels General Duty Casters F2 Series

Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened single ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet Axle: 3/8” diameter hollow axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion. Alternate or custom caster configurations available
Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened single ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet Axle: 3/8” diameter hollow axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion. Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
General Duty Casters - F2 Series - Albion Casters and Wheels
Albion, MI, USA
General Duty Casters
F2 Series
General Duty Casters F2 Series
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened single ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet Axle: 3/8” diameter hollow axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion. Alternate or custom caster configurations available

FEATURES

  • Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions
  • Swivel Section: Fully hardened single ball bearing raceways
  • Kingpin: 1/2” hydraulically formed steel rivet
  • Axle: 3/8” diameter hollow axle with lock nut
  • Finish: All rigs are zinc plated to resist rust and corrosion.
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number F2 Series
Product Name General Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature)
Maximum Load 125 to 255 lbs (56.69 to 116 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2391400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.6299 inch (16 mm)
Wheel Width 0.7480 inch (19 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details