This high capacity low height caster makes it perfect for server shelves or soda machines. The attractive black finish prevents corrosion and provides sleek appearance. 20 Series features stamped construction. 21 Series features welded construction.
FEATURES
| Albion Casters and Wheels | |
|---|---|
| Product Category | Casters |
| Product Number | 21 Series |
| Product Name | Business Machine Low Profile Casters |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature) |
| Features | Brake (optional feature) |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |