Albion Casters and Wheels Datasheets for Wheels

Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more

Product Name Notes
Albion FM Ductile Wheels feature higher capacities compared to cast iron wheels. Wheels are painted black. FEATURES Wheel face: FM flat tread design, FR full radius tread design Finish: Black...
Albion FR Ductile Wheels feature higher capacities compared to cast iron wheels. Full radius tread design makes them easier to swivel and roll. Wheel are painted black.
Albion’s Maxim® NR are similar to Maxim NG wheels, but with the added benefit of two rubber treads on the wheel edges to reduce noise and improve traction even under...
Albion’s Maxim® wheel delivers a maximum performance, economical solution for your most demanding caster applications. With a focus on ergonomics, this advanced wheel starts rolling, keeps rolling and swivels with...
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and...
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to a cast iron core. High capacity polyurethane protects floors,...
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Polyurethane tread is chemically bonded to aluminum core. High capacity polyurethane protects floors, is non-marking...
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane...
Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing...
Cushion rubber treads are vulcanized to die cast aluminum core. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock...
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an...
Designed specifically for the shopping cart industry. Tread is mechanically locked to an injection molded polymer core to prevent separation. Polyurethane wheels offer greater load capacity than rubber. They offer...
Designed to withstands the rigors of high temperature, these wheels are perfect for cooker racks and retort carts. Oversized bore ID ensures smooth movement, even if wheels experience heat expansion.
Drop forged steel wheels are hot forged from carbon steel billets. The forging process improves grain flow, enhances ductility and tensile strength. Suitable for high capacity, abusive applications. Forged steel...
Ductile V-Groove Wheels
Excellent properties where washdown of material handling equipment is required. Tread is mechanically locked to an injection molded polymer core to prevent separation. Polyurethane wheels offer greater load capacity than...
FEATURES Suppresses growth of microbes Helps control bacteria, molds,mildew, fungi and odors Lasts the functional life of the product Reduces wheel decay and deterioration Resists color fading and discoloration to...
For capacities and service conditions beyond the capabilities of regular cushion tread wheels, we offer industrial press-on wheels. These are available in either standard or deluxe Hi-Profile cushion type. FEATURES...
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors,...
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors,...
Hand Truck Wheel (SO)This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.
Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly...
Heavy duty premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast...
Heavy duty version of XI wheel. FEATURES Hardness: 60 Shore D Premium Polyurethane Excellent for towing applications Wheel Face: Moderate crown Finish: XP Gray Temperature Range: up to +250 degrees...
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES Hardness: 65-68 Shore A Wheels are complete with top hat and spacers Wheel face: Round tread Finish:...
Highest quality polyurethane in the world. FEATURES Hardness: 95 Shore A Wheel Face: Flat Finish: Orange/Brown tread on cast iron core WHEEL OPTIONS Note: Select bearings featured are recommended for...
Ideal for speciality applications, these wheels can withstand intermittent temperatures up to 550 degrees Fahrenheit. Nylon Glass-filled wheels won’t chip, absorb water, or breakdown in caustic environments. FEATURES Wheel face:...
Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of...
Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of...
Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under...
Large bore premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. See CA cast...
Never-Flat (NF) Recommended for the greatest possible protection to both loads and floors. Perfect replacement tire for pneumatic or semi-pneumatic applications. This solid urethane tire has similar rollability characteristics as...
Polyurethane treaded wheels, frmly bonded to precision machined cast iron cores. Albion PF Wheels are designed to reduce noise problems and offer cushion to loads. The polyurethane material allows the...
Premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. FEATURES Wheel face: Machined flat...
Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core. FEATURES Wheel Face: Moderate crown Finish: Black Temperature Range: -40 degrees up to +180...
Reinforced thermoplastic material and specific processing create this high performance, resiliant, and cost effective wheel.
Semi-Pneumatic (SN) These shock absorbing pneumatic wheels have no inflation problems, because they are not pressurized. All bearings are pressure lubricated, except the 6” diameter wheels, which must be lubricated...
Similar to NY wheels except straight sided and higher capacity.Wheels are machined, not injection molded. See NY section for features and options. Finish: Black Temperature Range NX:-20°F +340°
Similar to TM wheels, but temperature range increases to up to +475°F continuous use, +525°F intermittent use. Color is reddish green. See TM section for features and options. To order...
The Ultimate X-tra soft rubber wheels offer the ultimate in ergonomic ease. Whether it’s durability, quiet operation, or rollability, these wheels can answer your every application need. FEATURES Wheel Face:...
These unique high impact polymer wheels deliver superior rollability, capacity and slide resistance. Trionix™ features unique polymers that resist corrosion and most chemicals. Injection molded process. Wheel face: Slight crown...
This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.
Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi...
Wheel face and “V”-groove are machined from drop forged steel. A relief groove at the base of the “V” tends to equalize the load to each face of the angle...
Wheel face and “V”-groove are machined from heavy duty cast iron. A relief groove at the base of the “V” tends to equalize the load to each face of the...
Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle...
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent...
Composed of injection molded white nylon Maximum performance, economical solution for your most demanding caster applications Excellent ergonomics ... wheel starts rolling, keeps rolling and swivels with ease! Temperature Range:-20°F...
Economical high performance wheel Heavy-duty reinforced fiberglass filled polypropylene wheel Excellent mobility under heavy load Excellent chemical resistance Temperature range: -20°F to 250°F Typical applications include food processing, tool mobility,...
Excellent Wheels for Bakery Racks Soft Tread Wheels Protect Your Floors Economical Handles the Heat Rolls quietly Temperature range: -40°F to +485°F Typical applications include: Food Service, Pharmaceuticals, Laboratories, Hospitals...
Higher capacity than IP wheels Higher tensile strength core than IP wheel (Class 30 cast iron PI ... Class 18 cast iron IP) Thicker hub than IP Thicker reinforcing ribs...