Albion Casters and Wheels Light Duty Casters 01 Series

Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel for strength and durability Swivel Section: Single ball bearing raceway for free swiveling under load Axle: 2" diam. wheel = 1/4" axle 2-1/2" diam. wheel = 5/16" axle 3" diam. wheel = 3/8" axle 4" diam. wheel = 7/16" axle Finish: All parts except wheel are zinc plated to resist rust and corrosion Alternate or custom caster configurations available
Description
FEATURES Top Plate & Yoke: Heavily embossed, formed steel for strength and durability Swivel Section: Single ball bearing raceway for free swiveling under load Axle: 2" diam. wheel = 1/4" axle 2-1/2" diam. wheel = 5/16" axle 3" diam. wheel = 3/8" axle 4" diam. wheel = 7/16" axle Finish: All parts except wheel are zinc plated to resist rust and corrosion Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Light Duty Casters - 01 Series - Albion Casters and Wheels
Albion, MI, USA
Light Duty Casters
01 Series
Light Duty Casters 01 Series
FEATURES Top Plate & Yoke: Heavily embossed, formed steel for strength and durability Swivel Section: Single ball bearing raceway for free swiveling under load Axle: 2" diam. wheel = 1/4" axle 2-1/2" diam. wheel = 5/16" axle 3" diam. wheel = 3/8" axle 4" diam. wheel = 7/16" axle Finish: All parts except wheel are zinc plated to resist rust and corrosion Alternate or custom caster configurations available

FEATURES

  • Top Plate & Yoke: Heavily embossed, formed steel for strength and durability
  • Swivel Section: Single ball bearing raceway for free swiveling under load
  • Axle:
    2" diam. wheel = 1/4" axle
    2-1/2" diam. wheel = 5/16" axle
    3" diam. wheel = 3/8" axle
    4" diam. wheel = 7/16" axle
  • Finish: All parts except wheel are zinc plated to resist rust and corrosion
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 01 Series
Product Name Light Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Brake (optional feature)
Maximum Load 90 to 250 lbs (40.82 to 113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details