Albion Casters and Wheels Shopping Cart Casters 02 Series

Description
FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear and improve maneuverability Kingpin: 1/2” hydraulically formed steel rivet Axle: 5/16” diameter axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion
Description
FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear and improve maneuverability Kingpin: 1/2” hydraulically formed steel rivet Axle: 5/16” diameter axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion

Suppliers

Company
Product
Description
Supplier Links
Shopping Cart Casters - 02 Series - Albion Casters and Wheels
Albion, MI, USA
Shopping Cart Casters
02 Series
Shopping Cart Casters 02 Series
FEATURES Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core. Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Hardened double ball bearing raceways to resist wear and improve maneuverability Kingpin: 1/2” hydraulically formed steel rivet Axle: 5/16” diameter axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion

FEATURES

  • Albion’s Urethane Shopping cart wheels both mechanically lock and chemically lock the tread to the wheel core.
  • Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions
  • Swivel Section: Hardened double ball bearing raceways to resist wear and improve maneuverability
  • Kingpin: 1/2” hydraulically formed steel rivet
  • Axle: 5/16” diameter axle with lock nut
  • Finish: All rigs are zinc plated to resist rust and corrosion
Supplier's Site
Institutional Casters - 02 Series - Albion Casters and Wheels
Albion, MI, USA
Institutional Casters
02 Series
Institutional Casters 02 Series
FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Heat treated double ball bearing raceways to resist wear and improve maneuverability Kingpin: 1/2” hydraulically formed steel rivet Axle: 3/8” diameter hollow axle with lock nut Finish: All rigs are zinc plated to resist rust and corrosion. Hardened Inner Race: Hardened spanner bushing forms inner race for straight roller or Oilex bearing wheels. NSF Listed for food service industry, consult factory. Alternate or custom caster configurations available

FEATURES

  • Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions
  • Swivel Section: Heat treated double ball bearing raceways to resist wear and improve maneuverability
  • Kingpin: 1/2” hydraulically formed steel rivet
  • Axle: 3/8” diameter hollow axle with lock nut
  • Finish: All rigs are zinc plated to resist rust and corrosion.
  • Hardened Inner Race: Hardened spanner bushing forms inner race for straight roller or Oilex bearing wheels.
  • NSF Listed for food service industry, consult factory.
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels Albion Casters and Wheels
Product Category Casters Casters
Product Number 02 Series 02 Series
Product Name Shopping Cart Casters Institutional Casters
Caster Type Stem Caster Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature)
Features Square Stem (optional feature); Threaded Stem (optional feature) Brake (optional feature)
Maximum Load 250 to 350 lbs (113 to 159 kg) 125 to 350 lbs (56.69 to 159 kg)
Wheel Diameter 5 inch (127 mm) 3 to 6 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details