Albion Casters and Wheels Heavy Duty Casters 72 Series

Description
Heavy duty forged steel for extended life and rugged applications. FEATURES Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength Swivel Section: Double ball bearing coined “deep-groove” load and machined component thrust raceways Legs: 1/4” steel, engineered to increase strength and welded construction King Bolt: 3/4” diameter heat treated bolt and nut for enhanced load capacity Axle: 1/2” diameter, hollow, with lock nut. Solid axle on Delrin, precision ball, and Oilex bearings Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster configurations available
Description
Heavy duty forged steel for extended life and rugged applications. FEATURES Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength Swivel Section: Double ball bearing coined “deep-groove” load and machined component thrust raceways Legs: 1/4” steel, engineered to increase strength and welded construction King Bolt: 3/4” diameter heat treated bolt and nut for enhanced load capacity Axle: 1/2” diameter, hollow, with lock nut. Solid axle on Delrin, precision ball, and Oilex bearings Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster configurations available

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Casters - 72 Series - Albion Casters and Wheels
Albion, MI, USA
Heavy Duty Casters
72 Series
Heavy Duty Casters 72 Series
Heavy duty forged steel for extended life and rugged applications. FEATURES Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength Swivel Section: Double ball bearing coined “deep-groove” load and machined component thrust raceways Legs: 1/4” steel, engineered to increase strength and welded construction King Bolt: 3/4” diameter heat treated bolt and nut for enhanced load capacity Axle: 1/2” diameter, hollow, with lock nut. Solid axle on Delrin, precision ball, and Oilex bearings Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle Alternate or custom caster configurations available

Heavy duty forged steel for extended life and rugged applications.

FEATURES

  • Top Plate: Rugged AISI 1045 Drop forged steel for maximum strength
  • Swivel Section: Double ball bearing coined “deep-groove” load and machined component thrust raceways
  • Legs: 1/4” steel, engineered to increase strength and welded construction
  • King Bolt: 3/4” diameter heat treated bolt and nut for enhanced load capacity
  • Axle: 1/2” diameter, hollow, with lock nut. Solid axle on Delrin, precision ball, and Oilex bearings
  • Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle
  • Alternate or custom caster configurations available
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Casters
Product Number 72 Series
Product Name Heavy Duty Casters
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature)
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature)
Maximum Load 200 to 1600 lbs (90.7 to 726 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details