Gelest, Inc. Datasheets for Elastomers and Rubber Compounds

Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more

Product Name Notes
Additional Properties Hardness High Safety Packaging Under Nitrogen Store Below 5 ˚C
Additional Properties Hardness High Safety Packaging Under None
Additional Properties Hardness Low Application Aplication and reference data Reference 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety Packaging Under Nitrogen 2-Part 100:1 Kit 100 g SpeedMixer™
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit –
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit –
Additional Properties Hardness Low Safety Packaging Under Nitrogen
Additional Properties Hardness Low Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Reference 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D.,...
Additional Properties Hardness Low Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Anti-stiction coating for polysilicon.2 Reference 1. Arkles, B. et al. In Silanes...
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety Packaging Under Nitrogen 2-Part 4:1 Kit 100 g SpeedMixer™ Kit...
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011,...
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV...
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups...
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit –
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive...
Additional Properties Hardness Medium Safety Packaging Under Nitrogen
Additional Properties Hardness Medium Safety Packaging Under Nitrogen Store Cold Store in Dark
Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314.
Additional Properties Hardness N Safety Packaging Under No
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
Safety
Safety Packaging Under Nitrogen
Safety Packaging Under None