Gelest, Inc. GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit PP2-RG05

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 05: 2-Part RTV Silicone Elastomer PP2-RG05 is a flexible, clear, high definition molding and encapsulation PDMS with lower volatile content and greater dimensional stability than standard PDMS (PP2-RG01), which reduces the rate of hydrophobic recovery. These properties provide improved performance in microelectronics, microfluidics, and medical applications. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Volatiles (4hrs/150°C): <0.2 wt%
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 05: 2-Part RTV Silicone Elastomer PP2-RG05 is a flexible, clear, high definition molding and encapsulation PDMS with lower volatile content and greater dimensional stability than standard PDMS (PP2-RG01), which reduces the rate of hydrophobic recovery. These properties provide improved performance in microelectronics, microfluidics, and medical applications. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Volatiles (4hrs/150°C): <0.2 wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit - PP2-RG05 - Gelest, Inc.
Morrisville, PA, United States
GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit
PP2-RG05
GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit PP2-RG05
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 05: 2-Part RTV Silicone Elastomer PP2-RG05 is a flexible, clear, high definition molding and encapsulation PDMS with lower volatile content and greater dimensional stability than standard PDMS (PP2-RG01), which reduces the rate of hydrophobic recovery. These properties provide improved performance in microelectronics, microfluidics, and medical applications. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Volatiles (4hrs/150°C): <0.2 wt%

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 10:1 Kit
  • 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker)
  • 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker)
    Gelest®RG 05: 2-Part RTV Silicone Elastomer
    PP2-RG05 is a flexible, clear, high definition molding and encapsulation PDMS with lower volatile content and greater dimensional stability than standard PDMS (PP2-RG01), which reduces the rate of hydrophobic recovery. These properties provide improved performance in microelectronics, microfluidics, and medical applications.
    Cured PDMS Properties
  • Tensile Strength: 5.5-7.0 MPa
  • Elongation: 80-100%
  • Durometer, Shore A: 45-60
  • Volatiles (4hrs/150°C): <0.2 wt%
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG05
Product Name GELEST® RG 05: REPROGRAPHIC SILICONE Low Volatility 1.1kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 023-1 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details