Gelest, Inc. GELEST® OE 41.6 Low Volatility 1kg Kit PP2-OE41.6

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 41.6 Low Volatility 1kg Kit - PP2-OE41.6 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 41.6 Low Volatility 1kg Kit
PP2-OE41.6
GELEST® OE 41.6 Low Volatility 1kg Kit PP2-OE41.6
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE41.6
Product Name GELEST® OE 41.6 Low Volatility 1kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Static Dissipative Low Durometer Compounds - Cri-Line® - Cri-Tech, Inc.
Specs
Type Elastomer; Thermally cured
Chemical System Fluoropolymer
Industry Aerospace; OEM or Industrial; Fuel and Chemical Transfer; O-ring, Seal, and Hose Applications; Tubing/sheet/film; Roller
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details