Gelest, Inc. GELEST® OE 50 200g Kit PP2-OE50

Description
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®OE 50: 1.50 Refractive Index Silicone Elastomer Gelest OE 50 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.49. The higher refractive index of PP2-OE50 can act as cladding in optical waveguide applications. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE 50 Properties Refractive Index (25°C): 1.49 Tensile Strength: 0.13 MPa Elongation 160% Durometer, Shore A: 11
Datasheet
Description
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®OE 50: 1.50 Refractive Index Silicone Elastomer Gelest OE 50 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.49. The higher refractive index of PP2-OE50 can act as cladding in optical waveguide applications. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE 50 Properties Refractive Index (25°C): 1.49 Tensile Strength: 0.13 MPa Elongation 160% Durometer, Shore A: 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 50 200g Kit - PP2-OE50 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 50 200g Kit
PP2-OE50
GELEST® OE 50 200g Kit PP2-OE50
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®OE 50: 1.50 Refractive Index Silicone Elastomer Gelest OE 50 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.49. The higher refractive index of PP2-OE50 can act as cladding in optical waveguide applications. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE 50 Properties Refractive Index (25°C): 1.49 Tensile Strength: 0.13 MPa Elongation 160% Durometer, Shore A: 11

Additional Properties


  • Hardness Low
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 kit
  • 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker)
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
    Gelest®OE 50: 1.50 Refractive Index Silicone Elastomer
    Gelest OE 50 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.49. The higher refractive index of PP2-OE50 can act as cladding in optical waveguide applications. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications.
    Cured Gelest® OE 50 Properties
  • Refractive Index (25°C): 1.49
  • Tensile Strength: 0.13 MPa
  • Elongation 160%
  • Durometer, Shore A: 11
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE50
Product Name GELEST® OE 50 200g Kit
Type Elastomer; Optical
Unlock Full Specs
to access all available technical data

Similar Products

HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 4260 Black resin / C 321 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3024 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 6100 psi (42058 KPa)
Elongation 550.0 %
View Details