Gelest, Inc. GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit PP2-RG03

Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety Packaging Under Nitrogen 2-Part 4:1 Kit 100 g SpeedMixer™ Kit – contains 80 g part A (base), 20 g part B (crosslinker) in FlackTek SpeedMixer™ cups 200 g kit – contains 160 g part A (base), 40 g part B (crosslinker) 1 kg kit – contains 800 g part A (base), 200 g part B (crosslinker) Gelest®RG 03: 2-Part RTV Silicone Elastomer PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved surface wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic back-pressures. Cured PDMS Properties Tensile Strength: 3.5-6.0 MPa Elongation: 200-400% Durometer, Shore A: 30-50 Contact Angle, water: 85°
Datasheet
Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety Packaging Under Nitrogen 2-Part 4:1 Kit 100 g SpeedMixer™ Kit – contains 80 g part A (base), 20 g part B (crosslinker) in FlackTek SpeedMixer™ cups 200 g kit – contains 160 g part A (base), 40 g part B (crosslinker) 1 kg kit – contains 800 g part A (base), 200 g part B (crosslinker) Gelest®RG 03: 2-Part RTV Silicone Elastomer PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved surface wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic back-pressures. Cured PDMS Properties Tensile Strength: 3.5-6.0 MPa Elongation: 200-400% Durometer, Shore A: 30-50 Contact Angle, water: 85°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit - PP2-RG03 - Gelest, Inc.
Morrisville, PA, United States
GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit
PP2-RG03
GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit PP2-RG03
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety Packaging Under Nitrogen 2-Part 4:1 Kit 100 g SpeedMixer™ Kit – contains 80 g part A (base), 20 g part B (crosslinker) in FlackTek SpeedMixer™ cups 200 g kit – contains 160 g part A (base), 40 g part B (crosslinker) 1 kg kit – contains 800 g part A (base), 200 g part B (crosslinker) Gelest®RG 03: 2-Part RTV Silicone Elastomer PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved surface wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic back-pressures. Cured PDMS Properties Tensile Strength: 3.5-6.0 MPa Elongation: 200-400% Durometer, Shore A: 30-50 Contact Angle, water: 85°

Additional Properties


  • Hardness Medium
    Application
    Aplication and reference data
    Reference
    1. Goff, J. et al. MRS Proceedings 2014, 1626.
    Safety
  • Packaging Under Nitrogen
    2-Part 4:1 Kit
  • 100 g SpeedMixer™ Kit – contains 80 g part A (base), 20 g part B (crosslinker) in FlackTek SpeedMixer™ cups
  • 200 g kit – contains 160 g part A (base), 40 g part B (crosslinker)
  • 1 kg kit – contains 800 g part A (base), 200 g part B (crosslinker)
    Gelest®RG 03: 2-Part RTV Silicone Elastomer
    PP2-RG03 is a clear to translucent, high definition molding and encapsulation hydrophilic PDMS with improved surface wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic back-pressures.
    Cured PDMS Properties
  • Tensile Strength: 3.5-6.0 MPa
  • Elongation: 200-400%
  • Durometer, Shore A: 30-50
  • Contact Angle, water: 85°
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG03
Product Name GELEST® RG 03: HYDROPHILIC REPROGRAPHIC SILICONE 200g Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4056 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
FDA Compliant Fluorine Copolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details