PP2-TC02 -- GELEST® HIGH ELONGATION, THERMALLY CONDUCTIVE GAP FILLER TC02 101G KIT
Gelest, Inc.
GELEST® HIGH ELONGATION, THERMALLY CONDUCTIVE GAP FILLER TC02 101g Kit
PP2-TC02
Description
Additional Properties
Hardness Low Safety
Packaging Under Nitrogen
Description
Additional Properties
Hardness Low Safety
Packaging Under Nitrogen
Datasheet
Suppliers
GELEST® HIGH ELONGATION, THERMALLY CONDUCTIVE GAP FILLER TC02 101g Kit
PP2-TC02
Additional Properties
Hardness Low Safety
Packaging Under Nitrogen
Additional Properties
- Hardness Low
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resins and Compounds |
|
Product Number
|
PP2-TC02 |
|
Product Name
|
GELEST® HIGH ELONGATION, THERMALLY CONDUCTIVE GAP FILLER TC02 101g Kit |
|
Type
|
Elastomer
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polypropylene
View Details
Industry
Nuclear
Deflection Temperature
116 F (46.67 C)
CTE
110 µin/in-F (198 µm/m-C)
View Details
ELANTAS North America LLC
Type
Thermally cured
Chemical System
Polyimide or Bismaleimide (BMI)
Industry
Electronics; Electrical Power or High Voltage
View Details
ExxonMobil - Polyethylene Products
Type
Thermoplastic
Industry
Laminating
Melt Flow
2.00 g / 10 minutes
View Details