Gelest, Inc. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Additional Properties Hardness High Safety Packaging Under Nitrogen Store Below 5 ˚C | |
| Additional Properties Hardness High Safety Packaging Under None | |
| Additional Properties Hardness Low Application Aplication and reference data Reference 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety Packaging Under Nitrogen 2-Part 100:1 Kit 100 g SpeedMixer™ | |
| Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – | |
| Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit – | |
| Additional Properties Hardness Low Safety Packaging Under Nitrogen | |
| Additional Properties Hardness Low Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Reference 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D.,... | |
| Additional Properties Hardness Low Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Anti-stiction coating for polysilicon.2 Reference 1. Arkles, B. et al. In Silanes... | |
| Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Goff, J. et al. MRS Proceedings 2014, 1626. Safety Packaging Under Nitrogen 2-Part 4:1 Kit 100 g SpeedMixer™ Kit... | |
| Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011,... | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV... | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups... | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive... | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen | |
| Additional Properties Hardness Medium Safety Packaging Under Nitrogen Store Cold Store in Dark | |
| Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. | |
| Additional Properties Hardness N Safety Packaging Under No | |
| Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen | |
| Safety | |
| Safety Packaging Under Nitrogen | |
| Safety Packaging Under None |