Gelest, Inc. Datasheets for Industrial Gases
Industrial gases are pure elements, molecular compounds or mixtures that are gaseous or vaporous at room temperature and pressure.
Industrial Gases: Learn more
| Product Name | Notes |
|---|---|
| Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Safety Hazard Info ihl rat, LC50: 4,257 ppm/1H Packaging Under... | |
| Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Safety Packaging Under Argon | |
| Additional Properties Hydrolytic Sensitivity 3: reacts with aqueous base Application Employed in plasma treatment of surfaces.1 Treatment of titanium alloys and stainless steel surfaces inhibits biofilm formation.2 Fieser... | |
| Additional Properties Hydrolytic Sensitivity 3: reacts with aqueous base Application Generates cubic silicon carbide by plasma CVD.1 Epitaxial growth of cubic silicon carbide carried out by triode plasma CVD. | |
| Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen | |
| Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Application Plasma polymerization yields dry process photoresist.1... | |
| Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are... | |
| Additional Properties Hydrolytic Sensitivity 9: reacts extremely rapidly with atmospheric moisture - may be pyrophoric - glove box or sealed system required Safety Packaging Under Nitrogen | |
| Safety Packaging Under Nitrogen |