Gelest, Inc. GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit PP2-RG04

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range of solvents for microfluidics. Cured PDMS Properties Tensile Strength:1.5-2.0 MPa Elongation: 150-200% Durometer, Shore A: 25-30 Swell (wt%) in Toluene: 7%
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range of solvents for microfluidics. Cured PDMS Properties Tensile Strength:1.5-2.0 MPa Elongation: 150-200% Durometer, Shore A: 25-30 Swell (wt%) in Toluene: 7%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit - PP2-RG04 - Gelest, Inc.
Morrisville, PA, United States
GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit
PP2-RG04
GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit PP2-RG04
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range of solvents for microfluidics. Cured PDMS Properties Tensile Strength:1.5-2.0 MPa Elongation: 150-200% Durometer, Shore A: 25-30 Swell (wt%) in Toluene: 7%

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 10:1 Kit
  • 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker)
  • 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker)
    Gelest®RG 04: 2-Part RTV Silicone Elastomer
    PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range of solvents for microfluidics.
    Cured PDMS Properties
  • Tensile Strength:1.5-2.0 MPa
  • Elongation: 150-200%
  • Durometer, Shore A: 25-30
  • Swell (wt%) in Toluene: 7%
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG04
Product Name GELEST® RG 04: OLEOPHOBIC REPROGRAPHIC SILICONE 100 gram SpeedMixer 100g Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ELAN-Cast® - E 4260 Black resin / C 321 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details