Gelest, Inc. GELEST® OE 41.2 Accelerated Cure 6kg Kit PP2-OE41.2

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 41.2 Accelerated Cure 6kg Kit - PP2-OE41.2 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 41.2 Accelerated Cure 6kg Kit
PP2-OE41.2
GELEST® OE 41.2 Accelerated Cure 6kg Kit PP2-OE41.2
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
  • 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE41.2
Product Name GELEST® OE 41.2 Accelerated Cure 6kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ELAN-Cast® - E 295 Black Resin / C 295 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details