Gelest, Inc. GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit PP2-RG07

Description
Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 100 g SpeedMixer™ Kit – contains 50 g part A (base), 50 g part B (cross-linker) in FlackTek SpeedMixer™ cups 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®RG 07: 2-Part RTV Silicone Elastomer hPDMS is a clear molding and encapsulation PDMS with a higher modulus than conventional silicones. This 'hard' PDMS addresses the issues of compliant PDMS in soft lithography applications. Cured PDMS Properties Tensile Strength: 0.50-0.75 MPa Elongation: 30-40% Durometer, Shore A: 60-70
Datasheet
Description
Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 100 g SpeedMixer™ Kit – contains 50 g part A (base), 50 g part B (cross-linker) in FlackTek SpeedMixer™ cups 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®RG 07: 2-Part RTV Silicone Elastomer hPDMS is a clear molding and encapsulation PDMS with a higher modulus than conventional silicones. This 'hard' PDMS addresses the issues of compliant PDMS in soft lithography applications. Cured PDMS Properties Tensile Strength: 0.50-0.75 MPa Elongation: 30-40% Durometer, Shore A: 60-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit - PP2-RG07 - Gelest, Inc.
Morrisville, PA, United States
GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit
PP2-RG07
GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit PP2-RG07
Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 100 g SpeedMixer™ Kit – contains 50 g part A (base), 50 g part B (cross-linker) in FlackTek SpeedMixer™ cups 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®RG 07: 2-Part RTV Silicone Elastomer hPDMS is a clear molding and encapsulation PDMS with a higher modulus than conventional silicones. This 'hard' PDMS addresses the issues of compliant PDMS in soft lithography applications. Cured PDMS Properties Tensile Strength: 0.50-0.75 MPa Elongation: 30-40% Durometer, Shore A: 60-70

Additional Properties


  • Hardness Medium or High
    Application
    Aplication and reference data
    Reference
    1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314.
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 100 g SpeedMixer™ Kit – contains 50 g part A (base), 50 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
    Gelest®RG 07: 2-Part RTV Silicone Elastomer
    hPDMS is a clear molding and encapsulation PDMS with a higher modulus than conventional silicones. This 'hard' PDMS addresses the issues of compliant PDMS in soft lithography applications.
    Cured PDMS Properties
  • Tensile Strength: 0.50-0.75 MPa
  • Elongation: 30-40%
  • Durometer, Shore A: 60-70
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG07
Product Name GELEST® hPDMS: HIGH MODULUS REPROGRAPHIC SILICONE 100 g SpeedMixer 100g Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4160 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Fluorine Copolymer Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; O-rings, Shaft Seals, Valve Cover Gaskets, Blowout Preventers, Sheet Packings, Small Engine, Hydraulics / Pneumatics, Roll Covers
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details