Gelest, Inc. PLATINUM CARBONYL CYCLOVINYLMETHYLSILOXANE COMPLEX; 1.85-2.1% Pt in CYCLOMETHYLVINYLSILOXANES SIP6829.2

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLATINUM CARBONYL CYCLOVINYLMETHYLSILOXANE COMPLEX; 1.85-2.1% Pt in CYCLOMETHYLVINYLSILOXANES - SIP6829.2 - Gelest, Inc.
Morrisville, PA, United States
PLATINUM CARBONYL CYCLOVINYLMETHYLSILOXANE COMPLEX; 1.85-2.1% Pt in CYCLOMETHYLVINYLSILOXANES
SIP6829.2
PLATINUM CARBONYL CYCLOVINYLMETHYLSILOXANE COMPLEX; 1.85-2.1% Pt in CYCLOMETHYLVINYLSILOXANES SIP6829.2
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number SIP6829.2
Product Name PLATINUM CARBONYL CYCLOVINYLMETHYLSILOXANE COMPLEX; 1.85-2.1% Pt in CYCLOMETHYLVINYLSILOXANES
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ELAN-Cast® - P 300S-45 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Polyester or Alkyd
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details