Gelest, Inc. GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit PP2-RG02

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 02: 2-Part RTV Silicone Elastomer PP2-RG02 is a clear to translucent, high definition molding and encapsulation PDMS with greater adsorption of hydrocarbons than conventional silicones (PP2-RG01). The oleophilic properties of the PDMS make it able to transfer a wider range of chemicals for self-assembly techniques, micro-contact printing, and microfluidics. Cured PDMS Properties Tensile Strength: 2.0-4.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Swell (wt%) in Toluene: 130%
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 02: 2-Part RTV Silicone Elastomer PP2-RG02 is a clear to translucent, high definition molding and encapsulation PDMS with greater adsorption of hydrocarbons than conventional silicones (PP2-RG01). The oleophilic properties of the PDMS make it able to transfer a wider range of chemicals for self-assembly techniques, micro-contact printing, and microfluidics. Cured PDMS Properties Tensile Strength: 2.0-4.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Swell (wt%) in Toluene: 130%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit - PP2-RG02 - Gelest, Inc.
Morrisville, PA, United States
GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit
PP2-RG02
GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit PP2-RG02
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 10:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest®RG 02: 2-Part RTV Silicone Elastomer PP2-RG02 is a clear to translucent, high definition molding and encapsulation PDMS with greater adsorption of hydrocarbons than conventional silicones (PP2-RG01). The oleophilic properties of the PDMS make it able to transfer a wider range of chemicals for self-assembly techniques, micro-contact printing, and microfluidics. Cured PDMS Properties Tensile Strength: 2.0-4.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Swell (wt%) in Toluene: 130%

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 10:1 Kit
  • 100 g SpeedMixer™ Kit – contains 100 g part A (base), 10 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker)
  • 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker)
    Gelest®RG 02: 2-Part RTV Silicone Elastomer
    PP2-RG02 is a clear to translucent, high definition molding and encapsulation PDMS with greater adsorption of hydrocarbons than conventional silicones (PP2-RG01). The oleophilic properties of the PDMS make it able to transfer a wider range of chemicals for self-assembly techniques, micro-contact printing, and microfluidics.
    Cured PDMS Properties
  • Tensile Strength: 2.0-4.0 MPa
  • Elongation: 80-100%
  • Durometer, Shore A: 45-60
  • Swell (wt%) in Toluene: 130%
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG02
Product Name GELEST® RG 02: OLEOPHILIC REPROGRAPHIC SILICONE SpeedMixer 100g Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Escor™ EAA Copolymer Resins - Escor™ 5020 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.30 g / 10 minutes
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Viscosity Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Used in Lathe Cut and Custom Molded Goods, Including Valve Stem Seals
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details