Gelest, Inc. GELEST® GEL D200 - 1 kg Kit PP2-D200

Description
Additional Properties Hardness N Safety Packaging Under No
Datasheet
Description
Additional Properties Hardness N Safety Packaging Under No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® GEL D200 - 1 kg Kit - PP2-D200 - Gelest, Inc.
Morrisville, PA, United States
GELEST® GEL D200 - 1 kg Kit
PP2-D200
GELEST® GEL D200 - 1 kg Kit PP2-D200
Additional Properties Hardness N Safety Packaging Under No

Additional Properties


  • Hardness N
    Safety
  • Packaging Under No
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-D200
Product Name GELEST® GEL D200 - 1 kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 295 Black Resin / C 295 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details