Gelest, Inc. GELEST® OE 41 1kg Kit PP2-OE41

Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011, 12, 2095. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of 1.41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE41 Properties Refractive Index (25°C): 1.41 Tensile Strength: >2.0 MPa Elongation @ Break: 140-200% Durometer, Shore A: 15-30
Datasheet
Description
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011, 12, 2095. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of 1.41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE41 Properties Refractive Index (25°C): 1.41 Tensile Strength: >2.0 MPa Elongation @ Break: 140-200% Durometer, Shore A: 15-30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 41 1kg Kit - PP2-OE41 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 41 1kg Kit
PP2-OE41
GELEST® OE 41 1kg Kit PP2-OE41
Additional Properties Hardness Medium Application Aplication and reference data Reference 1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011, 12, 2095. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of 1.41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE41 Properties Refractive Index (25°C): 1.41 Tensile Strength: >2.0 MPa Elongation @ Break: 140-200% Durometer, Shore A: 15-30

Additional Properties


  • Hardness Medium
    Application
    Aplication and reference data
    Reference
    1. Lien, V. et al. IEEE Photon. Technol. Lett. 2004, 16(6), 1525. 2. Jeong, J. et al. Organic Electronics 2011, 12, 2095.
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
  • 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
    Gelest®OE41: 1.41 Refractive Index 2-Part Silicone Elastomer
    Gelest OE41 is a flexible, optically clear general purpose molding, encapsulation, and coating compound with a RI of 1.41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications.
    Cured Gelest®OE41 Properties
  • Refractive Index (25°C): 1.41
  • Tensile Strength: >2.0 MPa
  • Elongation @ Break: 140-200%
  • Durometer, Shore A: 15-30
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE41
Product Name GELEST® OE 41 1kg Kit
Type Elastomer; Optical
Unlock Full Specs
to access all available technical data

Similar Products

Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Fluorine Copolymer Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; O-rings, Shaft Seals, Valve Cover Gaskets, Blowout Preventers, Sheet Packings, Small Engine, Hydraulics / Pneumatics, Roll Covers
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details