Gelest, Inc. GELEST® OE 41.4 Extended Cure 1kg Kit PP2-OE41.4

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 41.4 Extended Cure 1kg Kit - PP2-OE41.4 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 41.4 Extended Cure 1kg Kit
PP2-OE41.4
GELEST® OE 41.4 Extended Cure 1kg Kit PP2-OE41.4
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
  • 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE41.4
Product Name GELEST® OE 41.4 Extended Cure 1kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Volt® -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermoplastic
Chemical System Epoxy; Thermoplastic Polyester (PET, PBT, etc.); Polyetherimide
Industry Aerospace; Electrical Power or High Voltage
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 490.0 %
View Details