Gelest, Inc. GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit PP2-RG09

Description
Additional Properties Hardness Low Application Aplication and reference data Reference 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety Packaging Under Nitrogen 2-Part 100:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 1 g part B (cross-linker) in FlackTek SpeedMixer™ cups 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG09: 2-Part RTV Silicone Elastomer xPDMS is a flexible, translucent molding and encapsulation PDMS with a significantly higher elongation than conventional silicones. xPDMS also has a greater amount of self-sealing allowing for mechanical penetration of cannula and optical fibers as well as electroactive interconnects. Cured PDMS Properties Tensile Strength:6.0-7.0 MPa Elongation: 4,000-6,000% Durometer, Shore A: 10-15 Volatiles (4hrs/150°C): <0.1 wt%
Datasheet
Description
Additional Properties Hardness Low Application Aplication and reference data Reference 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety Packaging Under Nitrogen 2-Part 100:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 1 g part B (cross-linker) in FlackTek SpeedMixer™ cups 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG09: 2-Part RTV Silicone Elastomer xPDMS is a flexible, translucent molding and encapsulation PDMS with a significantly higher elongation than conventional silicones. xPDMS also has a greater amount of self-sealing allowing for mechanical penetration of cannula and optical fibers as well as electroactive interconnects. Cured PDMS Properties Tensile Strength:6.0-7.0 MPa Elongation: 4,000-6,000% Durometer, Shore A: 10-15 Volatiles (4hrs/150°C): <0.1 wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit - PP2-RG09 - Gelest, Inc.
Morrisville, PA, United States
GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit
PP2-RG09
GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit PP2-RG09
Additional Properties Hardness Low Application Aplication and reference data Reference 1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486. Safety Packaging Under Nitrogen 2-Part 100:1 Kit 100 g SpeedMixer™ Kit – contains 100 g part A (base), 1 g part B (cross-linker) in FlackTek SpeedMixer™ cups 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG09: 2-Part RTV Silicone Elastomer xPDMS is a flexible, translucent molding and encapsulation PDMS with a significantly higher elongation than conventional silicones. xPDMS also has a greater amount of self-sealing allowing for mechanical penetration of cannula and optical fibers as well as electroactive interconnects. Cured PDMS Properties Tensile Strength:6.0-7.0 MPa Elongation: 4,000-6,000% Durometer, Shore A: 10-15 Volatiles (4hrs/150°C): <0.1 wt%

Additional Properties


  • Hardness Low
    Application
    Aplication and reference data
    Reference
    1. Goff, J. et al. Polymer Preprints 2012, 53(1), 486.
    Safety
  • Packaging Under Nitrogen
    2-Part 100:1 Kit
  • 100 g SpeedMixer™ Kit – contains 100 g part A (base), 1 g part B (cross-linker) in FlackTek SpeedMixer™ cups
  • 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker)
  • 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker)
    Gelest®RG09: 2-Part RTV Silicone Elastomer
    xPDMS is a flexible, translucent molding and encapsulation PDMS with a significantly higher elongation than conventional silicones. xPDMS also has a greater amount of self-sealing allowing for mechanical penetration of cannula and optical fibers as well as electroactive interconnects.
    Cured PDMS Properties
  • Tensile Strength:6.0-7.0 MPa
  • Elongation: 4,000-6,000%
  • Durometer, Shore A: 10-15
  • Volatiles (4hrs/150°C): <0.1 wt%
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG09
Product Name GELEST® xPDMS: HIGH ELONGATION REPROGRAPHIC SILICONE 1.01kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 297 Resin / C 46 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details