Additional Properties
Hardness Low
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Reference 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986; p 91. Safety
Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Glassclad® 18; Octadecyl functional silane
20% in t-butanol/diacetone alcohol
Pour point: 4 °C
Coefficient of friction of treated glass surface: 0.2 - 0.3
Surface resistivity of treated surface: 1.2 x 1013 ohms
Hazy, amber liquid
Water-dispersible hydrophobic surface treatment
Surface conductivity of glass substrates is reduced by application of Glassclad® 18
Surface arc-tracking is eliminated on fluorescent light bulbs
Reduces blood protein adsorption
Gelest, Inc.
Done
Datasheet
Description
Additional Properties
Hardness Low
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Reference 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986; p 91. Safety
Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Glassclad® 18; Octadecyl functional silane
20% in t-butanol/diacetone alcohol
Pour point: 4 °C
Coefficient of friction of treated glass surface: 0.2 - 0.3
Surface resistivity of treated surface: 1.2 x 1013 ohms
Hazy, amber liquid
Water-dispersible hydrophobic surface treatment
Surface conductivity of glass substrates is reduced by application of Glassclad® 18
Surface arc-tracking is eliminated on fluorescent light bulbs
Reduces blood protein adsorption
Additional Properties
Hardness Low
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Reduces blood protein adsorption.1 Reference 1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986; p 91. Safety
Packaging Under Nitrogen Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Glassclad® 18; Octadecyl functional silane
20% in t-butanol/diacetone alcohol
Pour point: 4 °C
Coefficient of friction of treated glass surface: 0.2 - 0.3
Surface resistivity of treated surface: 1.2 x 1013 ohms
Hazy, amber liquid
Water-dispersible hydrophobic surface treatment
Surface conductivity of glass substrates is reduced by application of Glassclad® 18
Surface arc-tracking is eliminated on fluorescent light bulbs
Reduces blood protein adsorption
Additional Properties
Hardness Low
Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Application
Reduces blood protein adsorption.1
Reference
1. Arkles, B. et al. In Silanes Surfaces & Interfaces; Leyden, D., Ed; Gordon & Breach: 1986; p 91.
Safety
Packaging Under Nitrogen
Alkyl Silane - Conventional Surface Bonding
Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
Glassclad® 18; Octadecyl functional silane
20% in t-butanol/diacetone alcohol
Pour point: 4 °C
Coefficient of friction of treated glass surface: 0.2 - 0.3
Surface resistivity of treated surface: 1.2 x 1013 ohms
Hazy, amber liquid
Water-dispersible hydrophobic surface treatment
Surface conductivity of glass substrates is reduced by application of Glassclad® 18
Surface arc-tracking is eliminated on fluorescent light bulbs
Industry
Automotive; OEM or Industrial; Formulated for Molding Complex Geometric Shapes, Diaphragms, Plumbing, Packings, Roll Covers, Small Engine, Hydraulics / Pneumatics, Valve Stem Seals