Gelest, Inc. GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit PP2-RG08

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV Silicone Elastomer sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This dilute formulation allows for spin-coating of PP2-RG01 thin films onto a substrate. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Solids Content (wt%): 8-12
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV Silicone Elastomer sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This dilute formulation allows for spin-coating of PP2-RG01 thin films onto a substrate. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Solids Content (wt%): 8-12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit - PP2-RG08 - Gelest, Inc.
Morrisville, PA, United States
GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit
PP2-RG08
GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit PP2-RG08
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 100:1 Kit 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest®RG 08: 2-Part RTV Silicone Elastomer sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This dilute formulation allows for spin-coating of PP2-RG01 thin films onto a substrate. Cured PDMS Properties Tensile Strength: 5.5-7.0 MPa Elongation: 80-100% Durometer, Shore A: 45-60 Solids Content (wt%): 8-12

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 100:1 Kit
  • 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker)
    Gelest®RG 08: 2-Part RTV Silicone Elastomer
    sPDMS is a spin-coatable, flexible, clear molding and encapsulation PDMS. This dilute formulation allows for spin-coating of PP2-RG01 thin films onto a substrate.
    Cured PDMS Properties
  • Tensile Strength: 5.5-7.0 MPa
  • Elongation: 80-100%
  • Durometer, Shore A: 45-60
  • Solids Content (wt%): 8-12
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-RG08
Product Name GELEST® sPDMS: SPIN-COATABLE REPROGRAPHIC SILICONE 1.01kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details