Gelest, Inc. GELEST® OE 42; Part B (Crosslinker) PP2-OE42

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 42: 1.42 Refractive Index 2-Part Silicone Elastomer Gelest OE 42 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.42. This RTV kit offers improved adhesion to substrates compared to . The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE 42 Properties Refractive Index (25®C): 1.42 Tensile Strength: >1.5 MPa Elongation @ Break: 90-150% Durometer, Shore A: 10-25
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 42: 1.42 Refractive Index 2-Part Silicone Elastomer Gelest OE 42 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.42. This RTV kit offers improved adhesion to substrates compared to . The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE 42 Properties Refractive Index (25®C): 1.42 Tensile Strength: >1.5 MPa Elongation @ Break: 90-150% Durometer, Shore A: 10-25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 42; Part B (Crosslinker) - PP2-OE42 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 42; Part B (Crosslinker)
PP2-OE42
GELEST® OE 42; Part B (Crosslinker) PP2-OE42
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 42: 1.42 Refractive Index 2-Part Silicone Elastomer Gelest OE 42 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.42. This RTV kit offers improved adhesion to substrates compared to . The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest®OE 42 Properties Refractive Index (25®C): 1.42 Tensile Strength: >1.5 MPa Elongation @ Break: 90-150% Durometer, Shore A: 10-25

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
  • 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
    Gelest®OE 42: 1.42 Refractive Index 2-Part Silicone Elastomer
    Gelest OE 42 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.42. This RTV kit offers improved adhesion to substrates compared to . The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications.
    Cured Gelest®OE 42 Properties
  • Refractive Index (25®C): 1.42
  • Tensile Strength: >1.5 MPa
  • Elongation @ Break: 90-150%
  • Durometer, Shore A: 10-25
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE42
Product Name GELEST® OE 42; Part B (Crosslinker)
Type Elastomer; Optical
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 792 Blue Resin / C 793 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Viscosity Fluorine Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Injection Molding
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin BNT013 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details