Gelest, Inc. GELEST® OE 43 6kg Kit PP2-OE43

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 43: 1.43 Refractive Index 2-Part Silicone Elastomer Gelest OE 43 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.43. This RTV kit offers improved adhesion to substrates compared to PP2-OE41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small production run applications. Cured Gelest®OE 43 Properties Refractive Index (25°C): 1.43 Tensile Strength: >1.5 MPa Elongation @ Break: 75-100% Durometer, Shore A: 5-15
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 43: 1.43 Refractive Index 2-Part Silicone Elastomer Gelest OE 43 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.43. This RTV kit offers improved adhesion to substrates compared to PP2-OE41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small production run applications. Cured Gelest®OE 43 Properties Refractive Index (25°C): 1.43 Tensile Strength: >1.5 MPa Elongation @ Break: 75-100% Durometer, Shore A: 5-15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 43 6kg Kit - PP2-OE43 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 43 6kg Kit
PP2-OE43
GELEST® OE 43 6kg Kit PP2-OE43
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 43: 1.43 Refractive Index 2-Part Silicone Elastomer Gelest OE 43 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.43. This RTV kit offers improved adhesion to substrates compared to PP2-OE41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small production run applications. Cured Gelest®OE 43 Properties Refractive Index (25°C): 1.43 Tensile Strength: >1.5 MPa Elongation @ Break: 75-100% Durometer, Shore A: 5-15

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker)
  • 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker)
    Gelest®OE 43: 1.43 Refractive Index 2-Part Silicone Elastomer
    Gelest OE 43 is a flexible, optically clear molding, encapsulation, and coating compound with a RI of 1.43. This RTV kit offers improved adhesion to substrates compared to PP2-OE41. The low viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small production run applications.
    Cured Gelest®OE 43 Properties
  • Refractive Index (25°C): 1.43
  • Tensile Strength: >1.5 MPa
  • Elongation @ Break: 75-100%
  • Durometer, Shore A: 5-15
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE43
Product Name GELEST® OE 43 6kg Kit
Type Elastomer; Optical
Unlock Full Specs
to access all available technical data

Similar Products

ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 43-5701 Gray Resin / C 402 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Escor™ EAA Copolymer Resins - Escor™ 6000 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.20 g / 10 minutes
View Details