Gelest, Inc. ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER EM2-EX050

Description
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest® ExSil® 50: 2-Part Silicone Elastomer ExSil® 50 (EM2-EX050) is a two component high elongation silicone elastomer developed for medical applications, specifically matching the properties of soft tissue. Cured ExSil® 50 Properties Tensile Strength: 3 MPa Elongation @ Break: 6,000% Durometer, Shore A: 5 Tear Strength: 5-7 kN/m Elongation @ Tear Failure: 1,000-1,500% Volatiles (4 hrs/150 °C): <0.1 wt%
Datasheet
Description
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest® ExSil® 50: 2-Part Silicone Elastomer ExSil® 50 (EM2-EX050) is a two component high elongation silicone elastomer developed for medical applications, specifically matching the properties of soft tissue. Cured ExSil® 50 Properties Tensile Strength: 3 MPa Elongation @ Break: 6,000% Durometer, Shore A: 5 Tear Strength: 5-7 kN/m Elongation @ Tear Failure: 1,000-1,500% Volatiles (4 hrs/150 °C): <0.1 wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER - EM2-EX050 - Gelest, Inc.
Morrisville, PA, United States
ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER
EM2-EX050
ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER EM2-EX050
Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest® ExSil® 50: 2-Part Silicone Elastomer ExSil® 50 (EM2-EX050) is a two component high elongation silicone elastomer developed for medical applications, specifically matching the properties of soft tissue. Cured ExSil® 50 Properties Tensile Strength: 3 MPa Elongation @ Break: 6,000% Durometer, Shore A: 5 Tear Strength: 5-7 kN/m Elongation @ Tear Failure: 1,000-1,500% Volatiles (4 hrs/150 °C): <0.1 wt%

Additional Properties


  • Hardness Low
    Safety
  • Packaging Under Nitrogen
    2-Part 100:1 Kit
  • 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker)
  • 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker)
    Gelest® ExSil® 50: 2-Part Silicone Elastomer
    ExSil® 50 (EM2-EX050) is a two component high elongation silicone elastomer developed for medical applications, specifically matching the properties of soft tissue.
    Cured ExSil® 50 Properties
  • Tensile Strength: 3 MPa
  • Elongation @ Break: 6,000%
  • Durometer, Shore A: 5
  • Tear Strength: 5-7 kN/m
  • Elongation @ Tear Failure: 1,000-1,500%
  • Volatiles (4 hrs/150 °C): <0.1 wt%
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number EM2-EX050
Product Name ExSil® 50 - HIGH ELONGATION 2-COMPONENT ELASTOMER
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 295 Black Resin / C 295 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 490.0 %
View Details