Gelest, Inc. GELEST® OE 39 200g Kit PP2-OE39

Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer Gelest OE39 is an optically clear, cladding, encapsulation, and coating compound with a RI of 1.39. This RTV kit can also be used to fabricate acoustic lenses. The moderate viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE39 Properties Refractive Index (25°C): 1.39 Tensile Strength: 0.10 MPa Elongation 212% Durometer, Shore A: 13
Datasheet
Description
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer Gelest OE39 is an optically clear, cladding, encapsulation, and coating compound with a RI of 1.39. This RTV kit can also be used to fabricate acoustic lenses. The moderate viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE39 Properties Refractive Index (25°C): 1.39 Tensile Strength: 0.10 MPa Elongation 212% Durometer, Shore A: 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GELEST® OE 39 200g Kit - PP2-OE39 - Gelest, Inc.
Morrisville, PA, United States
GELEST® OE 39 200g Kit
PP2-OE39
GELEST® OE 39 200g Kit PP2-OE39
Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer Gelest OE39 is an optically clear, cladding, encapsulation, and coating compound with a RI of 1.39. This RTV kit can also be used to fabricate acoustic lenses. The moderate viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications. Cured Gelest® OE39 Properties Refractive Index (25°C): 1.39 Tensile Strength: 0.10 MPa Elongation 212% Durometer, Shore A: 13

Additional Properties


  • Hardness Medium
    Safety
  • Packaging Under Nitrogen
    2-Part 1:1 Kit
  • 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker)
    Gelest® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer
    Gelest OE39 is an optically clear, cladding, encapsulation, and coating compound with a RI of 1.39. This RTV kit can also be used to fabricate acoustic lenses. The moderate viscosity of the platinum catalyzed mix, long pot-life at room temperature, and moderate cure temperature make this extremely useful in laboratory, prototype, and small scale production run applications.
    Cured Gelest® OE39 Properties
  • Refractive Index (25°C): 1.39
  • Tensile Strength: 0.10 MPa
  • Elongation 212%
  • Durometer, Shore A: 13
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Resins and Compounds
Product Number PP2-OE39
Product Name GELEST® OE 39 200g Kit
Type Elastomer; Optical
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 220 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Viscosity Fluorine Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Injection Molding
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details