KOA Speer Electronics, Inc. Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 100 150 200 250 300 350 500 620
Product Name Notes
Features Flame retardant coating (UL94 V-0) It has excellent pulse resistance and is suitable as a surface mount component for precharge resistance, snubber resistance, and damping resistance AEC-Q200 Tested Products...
Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in...

<< Prev Next >>