KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - MOS1C101J MOS1C101J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015365-MOS1C101J Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 9 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Composition: Metal Film Resistance: 100 Ω Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015365-MOS1C101J Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 9 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Composition: Metal Film Resistance: 100 Ω Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MOS1C101J - 1015365-MOS1C101J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MOS1C101J
1015365-MOS1C101J
Chip Resistor - Surface Mount - MOS1C101J 1015365-MOS1C101J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015365-MOS1C101J Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 9 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Composition: Metal Film Resistance: 100 Ω Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: Unknown

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015365-MOS1C101J
Packaging: Bulk
Termination: Axial
Voltage Rating: 350 V
Length: 9 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Composition: Metal Film
Resistance: 100 Ω
Power Rating: 1 W
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: Unknown

Buy Now
Res, 100R, 5%, 1W, Axial, Metal Film; Resistance Koa - 37AJ0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 1W, Axial, Metal Film; Resistance Koa
37AJ0373
Res, 100R, 5%, 1W, Axial, Metal Film; Resistance Koa 37AJ0373
RES, 100R, 5%, 1W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 1W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1015365-MOS1C101J 37AJ0373
Product Name Chip Resistor - Surface Mount - MOS1C101J Res, 100R, 5%, 1W, Axial, Metal Film; Resistance Koa
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leads
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers