KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - NPR1TTE300J NPR1TTE300J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082664-NPR1TTE300J Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 2 mm Weight: 670.01263 mg Resistance: 30 Ω Power Rating: 1 W Width: 4.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 7543 Case / Package: 3017 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 3017
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082664-NPR1TTE300J Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 2 mm Weight: 670.01263 mg Resistance: 30 Ω Power Rating: 1 W Width: 4.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 7543 Case / Package: 3017 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 3017
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NPR1TTE300J - 1082664-NPR1TTE300J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NPR1TTE300J
1082664-NPR1TTE300J
Chip Resistor - Surface Mount - NPR1TTE300J 1082664-NPR1TTE300J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082664-NPR1TTE300J Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 2 mm Weight: 670.01263 mg Resistance: 30 Ω Power Rating: 1 W Width: 4.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 7543 Case / Package: 3017 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 3017

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082664-NPR1TTE300J
Termination: SMD/SMT
Length: 7.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Height: 2 mm
Weight: 670.01263 mg
Resistance: 30 Ω
Power Rating: 1 W
Width: 4.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 7543
Case / Package: 3017
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 3017

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1082664-NPR1TTE300J
Product Name Chip Resistor - Surface Mount - NPR1TTE300J
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details