KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - NPR2TTEB124J NPR2TTEB124J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006024-NPR2TTEB124J Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 4 mm Resistance: 120 kΩ Power Rating: 2 W Width: 8 mm Categories: Chip Resistor - Surface Mount Case / Package: 4732 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4732
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006024-NPR2TTEB124J Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 4 mm Resistance: 120 kΩ Power Rating: 2 W Width: 8 mm Categories: Chip Resistor - Surface Mount Case / Package: 4732 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4732
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NPR2TTEB124J - 1006024-NPR2TTEB124J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NPR2TTEB124J
1006024-NPR2TTEB124J
Chip Resistor - Surface Mount - NPR2TTEB124J 1006024-NPR2TTEB124J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006024-NPR2TTEB124J Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 4 mm Resistance: 120 kΩ Power Rating: 2 W Width: 8 mm Categories: Chip Resistor - Surface Mount Case / Package: 4732 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 4732

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006024-NPR2TTEB124J
Termination: SMD/SMT
Length: 12 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Height: 4 mm
Resistance: 120 kΩ
Power Rating: 2 W
Width: 8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4732
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4732

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1006024-NPR2TTEB124J
Product Name Chip Resistor - Surface Mount - NPR2TTEB124J
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details