KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - MF1/4DC2002F MF1/4DC2002F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993785-MF1/4DC2002F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 20 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): MF1/4DC2002FMF1/4 DC2002 F; MF1/4DC 2002F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Lead Pitch: 30 mm Lead Diameter: 600 µm
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993785-MF1/4DC2002F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 20 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): MF1/4DC2002FMF1/4 DC2002 F; MF1/4DC 2002F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Lead Pitch: 30 mm Lead Diameter: 600 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MF1/4DC2002F - 993785-MF1/4DC2002F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MF1/4DC2002F
993785-MF1/4DC2002F
Chip Resistor - Surface Mount - MF1/4DC2002F 993785-MF1/4DC2002F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993785-MF1/4DC2002F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 20 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): MF1/4DC2002FMF1/4 DC2002 F; MF1/4DC 2002F; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Lead Pitch: 30 mm Lead Diameter: 600 µm

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993785-MF1/4DC2002F
Packaging: Bulk
Termination: Axial
Voltage Rating: 500 V
Length: 7.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 20 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: Metal
Alternative Parts (Cross-Reference): MF1/4DC2002FMF1/4 DC2002 F; MF1/4DC 2002F;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 250 V
Lead Pitch: 30 mm
Lead Diameter: 600 µm

Buy Now
Through Hole Resistors - 2019-MF1/4DC2002F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DC2002F-ND
Through Hole Resistors 2019-MF1/4DC2002F-ND
RES 20K OHM 1% 1/4W AXIAL

RES 20K OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 993785-MF1/4DC2002F 2019-MF1/4DC2002F-ND
Product Name Chip Resistor - Surface Mount - MF1/4DC2002F Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details