KOA Speer Electronics, Inc. SMD 01 OHM 1W Resistor NPR1TTE10LJ

Description
Current Sense Resistors - SMD .01 OHM 1W 5% Product overview: NPR1TTE10LJ from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NPR1TTE10LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .01 OHM 1W 5% Product overview: NPR1TTE10LJ from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NPR1TTE10LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 01 OHM 1W Resistor - 52-NPR1TTE10LJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 01 OHM 1W Resistor
52-NPR1TTE10LJ
SMD 01 OHM 1W Resistor 52-NPR1TTE10LJ
Current Sense Resistors - SMD .01 OHM 1W 5% Product overview: NPR1TTE10LJ from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NPR1TTE10LJ can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .01 OHM 1W 5% Product overview: NPR1TTE10LJ from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NPR1TTE10LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NPR1TTE10LJ - 1164845-NPR1TTE10LJ - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NPR1TTE10LJ
1164845-NPR1TTE10LJ
Chip Resistor - Surface Mount - NPR1TTE10LJ 1164845-NPR1TTE10LJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164845-NPR1TTE10LJ Termination: SMD/SMT Length: 7.5 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2 mm Weight: 670.01263 mg Resistance: 10 MΩ Power Rating: 1 W Width: 4.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3017 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 3017 Max Operating Temperature: 180 °C Case Code (Metric): 7543

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164845-NPR1TTE10LJ
Termination: SMD/SMT
Length: 7.5 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2 mm
Weight: 670.01263 mg
Resistance: 10 MΩ
Power Rating: 1 W
Width: 4.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3017
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 3017
Max Operating Temperature: 180 °C
Case Code (Metric): 7543

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-NPR1TTE10LJ 1164845-NPR1TTE10LJ
Product Name SMD 01 OHM 1W Resistor Chip Resistor - Surface Mount - NPR1TTE10LJ
Technology / Construction Metal Element
Resistance Range 0.0100 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers