OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VM-05012CD

Description
AC/DC DIN RAIL SUPPLY 12V 50W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z2482-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z2482-ND
Industrial, DIN Rail Power Supplies Z2482-ND
AC/DC DIN RAIL SUPPLY 12V 50W

AC/DC DIN RAIL SUPPLY 12V 50W

Buy Now Datasheet
POWER SUPPLY,DIN-RAIL,COVERED,50 WATT,12 VOLT,4.3A - 70178246 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN-RAIL,COVERED,50 WATT,12 VOLT,4.3A
70178246
POWER SUPPLY,DIN-RAIL,COVERED,50 WATT,12 VOLT,4.3A 70178246
Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE. Compact size Power ratings ranging from 15W to 1500W Under voltage alarm function DIN-Rail mounting RoHS compliant Captive-screw type terminals Color labels

Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE.

  • Compact size
  • Power ratings ranging from 15W to 1500W
  • Under voltage alarm function
  • DIN-Rail mounting
  • RoHS compliant
  • Captive-screw type terminals
  • Color labels
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number Z2482-ND 70178246
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY,DIN-RAIL,COVERED,50 WATT,12 VOLT,4.3A
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 4.3 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details